EN
  • EN
  • DE

LM4674ATLBD

Part No LM4674ATLBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4674ATL / Filter less 2.5W Stereo Class D Audio Power Amplifier
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.5W x 2 @ 4 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4674A
Supplied Contents Board(s)
Win Source Part Number 779227-LM4674ATLBD
Popularity Medium
Supply and Demand Status Sufficient
Family Name LM4674A
Introduction Date September 01, 2006
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM4674ATLBD CAD Model

Description

The LM4674ATLBD from Texas Instruments is a high-performance audio amplifier designed for a wide range of applications. This compact and efficient device is capable of delivering exceptional sound quality while maintaining low power consumption, making it an ideal choice for portable and space-constrained audio systems.

Key Features:

  • Output Power: The LM4674ATLBD is capable of delivering 2.5W of continuous average power to a 4Ω load with less than 10% THD+N from a 5V power supply, and 1.5W to an 8Ω load.
  • Efficiency: With an advanced output stage that minimizes power loss, this amplifier boasts a high efficiency of over 90%, ensuring extended battery life in portable applications.
  • Audio Quality: The device features low THD+N (Total Harmonic Distortion plus Noise), which ensures a clear and high-quality audio output, making it suitable for high-fidelity sound systems.
  • Micro-Power Shutdown Mode: An added feature of micro-power shutdown mode enables the amplifier to draw minimal quiescent current, further enhancing battery life when not in use.
  • Flexible Power Supply: The LM4674ATLBD operates over a wide power supply range from 2.4V to 5.5V, accommodating a variety of power sources and making it versatile for multiple applications.
  • Protection Features: It comes equipped with built-in thermal shutdown, output short circuit protection, and under-voltage protection, ensuring reliable operation under adverse conditions.

Applications:

The LM4674ATLBD is suitable for a variety of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Notebook and tablet computers
  • Portable gaming devices
  • GPS devices

With its compact size, the LM4674ATLBD is available in a space-saving 9-bump micro SMD package, which allows for efficient integration into modern electronic devices without compromising on audio performance. Whether you're designing a high-end portable speaker or integrating audio functionality into wearable technology, the LM4674ATLBD provides a reliable and high-quality audio amplification solution.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess