EN
  • EN
  • DE

IRAUDAMP11

Part No IRAUDAMP11
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD REF DESIGN 3CH AUDIO AMP / IRF6665, IRS2053M series 3-Channel Output Class D Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Infineon Technologies
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 3-Channel
Max Output Power x Channels @ Load 170W x 3 @ 4Ohm
Voltage - Supply ±25V ~ 35V
Board Type Fully Populated
Utilized IC / Part IRF6665, IRS2053M
Supplied Contents Board(s)
Base Product Number IRAUDAMP
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names SP001563042
Standard Package 1
Win Source Part Number 1065659-IRAUDAMP11
Ultra Librarian 3D Model Ultra Librarian IRAUDAMP11 CAD Model

Description

The IRAUDAMP11 electronic component is a 3-Channel Class D amplifier type that has a Max Output Power x Channels @ Load of 170W x 3 @ 4Ohm.

  • Amplifier Type: 3-Channel Class D
  • Max Output Power x Channels @ Load: 170W x 3 @ 4Ohm
  • Package: Box
  • Fully Populated: Yes
  • IC/Part Used: IRF6665 and IRS2053M
  • Voltage - Supply: ±25V ~ 35V
  • Supplier: Infineon Technologies
  • Also Known As: SP001563042

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess