EN
  • EN
  • DE

LM4675SDBD

Part No LM4675SDBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4675SD / LM4675 Boomer® 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.7W x 1 @ 4Ohm
Voltage - Supply 2.4V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part LM4675
Supplied Contents Board(s)
Base Product Number LM4675
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Standard Package 1 pcs
Win Source Part Number 1382496-LM4675SDBD
Ultra Librarian 3D Model Ultra Librarian LM4675SDBD CAD Model

Description

The LM4675SDBD is a high-performance audio power amplifier from Texas Instruments designed to deliver premium sound quality in a compact and efficient package. This advanced amplifier is capable of driving a 4Ω load with up to 2.5W of output power, making it an ideal choice for portable applications where space and power consumption are critical considerations.

Key Features

  • Output Power: Delivers up to 2.5W into a 4Ω load with less than 1% THD+N, ensuring loud and clear audio reproduction.
  • Efficiency: Features a high-efficiency Class-D operation with over 90% power efficiency, reducing heat dissipation and extending battery life in portable devices.
  • Supply Voltage: Operates on a supply voltage range from 2.4V to 5.5V, accommodating a variety of power sources and enabling use in a broad range of applications.
  • Low Quiescent Current: Exhibits a low quiescent current that minimizes standby power consumption, crucial for battery-powered devices.
  • Advanced Pop & Click Suppression: Incorporates sophisticated pop and click noise suppression circuitry to eliminate noises during turn-on and turn-off transitions.
  • Thermal Protection: Includes built-in thermal shutdown protection that prevents damage to the amplifier and the load in case of overheating.

Applications

The LM4675SDBD is versatile and can be used in a range of applications including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers
  • Portable Speakers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM4675SDBD is no exception. It is built to meet the highest industry standards, ensuring consistent performance and durability for the end user.

Support and Documentation

Comprehensive technical documentation, including datasheets, application notes, and design resources, are available to assist developers in integrating the LM4675SDBD into their designs. Texas Instruments also provides robust customer support to address any technical inquiries or challenges.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess