EN
  • EN
  • DE

LM4308GRX/NOPB

Part No LM4308GRX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 49UARRAY / Displays Interface 49-CSBGA (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Displays
Interface Parallel
Voltage - Supply 1.6V ~ 3V
Package / Case 49-TFBGA, CSPBGA
Supplier Device Package 49-CSBGA (4x4)
Mounting Type Surface Mount
Base Product Number LM4308
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 469931-LM4308GRX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4308GRX/NOPB CAD Model

Description

Product Overview: LM4308GRX/NOPB

The LM4308GRX/NOPB is a high-performance, precision operational amplifier manufactured by Texas Instruments. This op-amp is part of TI's LM4308 series and is designed to meet a wide range of application requirements, from industrial and automotive systems to consumer electronics and medical devices. It is known for its low noise, high speed, and precision characteristics.

Key Features

  • Low Offset Voltage: The device offers a low input offset voltage, which is critical for high-accuracy applications, ensuring minimal error in signal amplification.
  • High Slew Rate: With a high slew rate, the LM4308GRX/NOPB can respond quickly to changes in the input signal, making it suitable for fast-operating systems.
  • Wide Bandwidth: The op-amp provides a wide bandwidth, which is beneficial for applications that require the amplification of a broad range of frequencies.
  • Low Noise Performance: It exhibits low noise characteristics, which is essential for applications where signal integrity is paramount.
  • Stable with Capacitive Loads: The LM4308GRX/NOPB is designed to be stable even when driving capacitive loads, which can be a challenge for many operational amplifiers.
  • Power Supply Range: This op-amp operates over a wide range of power supply voltages, adding to its versatility in different application environments.

Applications

The LM4308GRX/NOPB is well-suited for a variety of applications, including:

  • Test and measurement equipment
  • Audio and video processing
  • Data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4308GRX/NOPB is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a range of operating conditions. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

Whether you're designing a high-fidelity audio system, precision instrumentation, or any other application requiring a reliable and precise operational amplifier, the LM4308GRX/NOPB from Texas Instruments is an excellent choice that combines performance with robustness.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess