EN
  • EN
  • DE

LM4140BCMX-2.0/NOPB

Part No LM4140BCMX-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC / V-Ref Precision 2.048V 8mA 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Voltage - Input 1.8 V ~ 5.5 V
Operating Supply Current 375μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779210-LM4140BCMX-2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4140
Introduction Date July 01, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM4140BCMX-2.0/NOPB CAD Model

Description

Product Overview

The LM4140BCMX-2.0/NOPB is a precision low dropout voltage reference from Texas Instruments, renowned for its stability and accuracy. Designed for high-performance analog and digital applications, this product offers a fixed 2.0V output with an impressive low noise performance and a very low temperature coefficient, making it ideal for precision data conversion in a wide range of systems.

Key Features

  • High Accuracy: The LM4140BCMX-2.0/NOPB boasts an initial accuracy of ±0.1% (max) and remains highly precise over time and temperature variations.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, this voltage reference ensures consistent performance across a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, making it suitable for battery-powered and low-voltage operations.
  • Low Noise: It features a low output noise of 30µVrms (10Hz to 1kHz), which is critical for sensitive applications.
  • Long-Term Stability: Exhibits excellent long-term stability, ensuring reliable performance throughout the lifespan of your application.
  • Supply Voltage Range: The device can operate over a wide supply voltage range from (VOUT + VDO) to 10V.

Applications

The LM4140BCMX-2.0/NOPB is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical equipment
  • Automotive electronics
  • Portable, battery-powered devices

Product Specifications

This voltage reference comes in a compact surface-mount package and is characterized for operation from −40°C to +85°C. The LM4140BCMX-2.0/NOPB is also part of Texas Instruments' "Green" product initiative, being lead-free (NOPB - No Lead (Pb)) and RoHS compliant, which reflects a commitment to environmental sustainability.

With its exceptional performance and reliability, the LM4140BCMX-2.0/NOPB from Texas Instruments stands as a top-tier solution for designers seeking a stable voltage reference source for their high-precision applications.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess