EN
  • EN
  • DE

LM4050BEM3-4.1

Part No LM4050BEM3-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 78μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199619-LM4050BEM3-4.1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050BEM3-4.1 CAD Model

Description

Introducing the LM4050BEM3-4.1 Precision Voltage Reference

The LM4050BEM3-4.1 from Texas Instruments is a high-precision, shunt voltage reference that offers a fixed 4.1V output with an impressive accuracy. This device is designed for a wide array of applications that require a stable and accurate voltage reference, such as data converters, portable instrumentation, and battery-powered devices.

Key Features

  • High Accuracy: The LM4050BEM3-4.1 boasts an initial accuracy of ±0.5%, providing reliable and consistent performance for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C, the device offers excellent stability over a wide temperature range, ensuring minimal drift in output voltage.
  • Wide Operating Current Range: The device operates over a current range of 60 μA to 15 mA, making it versatile for various circuit configurations and load conditions.
  • Reverse Breakdown Voltage: The precise 4.1V output is maintained across the operating current range, thanks to the excellent reverse breakdown voltage characteristics.
  • No External Capacitor Required: The LM4050BEM3-4.1 is stable without an external capacitor, simplifying design and reducing component count.
  • Extended Operating Temperature Range: It is capable of operating over a temperature range of −40°C to +85°C, suitable for industrial and automotive environments.

Applications

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Power supplies and battery chargers
  • Energy management systems

Package and Quality

The LM4050BEM3-4.1 is offered in a small SOT-23 package, making it an ideal choice for space-constrained applications. Its robust design ensures long-term reliability, and it is characterized for operation from −40°C to +125°C, with the extended temperature range making it suitable for various challenging environments.

With its high accuracy, stability, and compact form factor, the LM4050BEM3-4.1 from Texas Instruments stands out as a superior choice for designers seeking a reliable voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess