EN
  • EN
  • DE

LM4041CEM3-ADJ

Part No LM4041CEM3-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 1.24V to 10V 12mA 3-Pin SOT-23 T/R / LM4041 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.233V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 68μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199575-LM4041CEM3-ADJ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM4041
Introduction Date February 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4041CEM3-ADJ CAD Model

Description

Product Overview: LM4041CEM3-ADJ from Texas Instruments

The LM4041CEM3-ADJ is a versatile adjustable voltage reference from Texas Instruments, renowned for its high reliability and precision. Designed to cater to a wide array of applications, this shunt voltage reference is an essential component for power management solutions where stable and accurate voltage is crucial.

This device offers an adjustable output voltage that can be set from 1.24V to 10V using an external resistor divider, providing design flexibility. The LM4041CEM3-ADJ comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising performance.

Key Features

  • Adjustable Voltage: Output voltage can be adjusted from 1.24V to 10V, ensuring versatility across different design requirements.
  • Precision: It offers excellent stability and a low temperature coefficient, making it ideal for precision applications.
  • Low Dropout: The low dropout voltage allows the reference to function correctly even with minimal difference between the input and output voltage.
  • Wide Operating Current Range: The LM4041CEM3-ADJ operates over a wide current range, from 45µA to 10mA, accommodating varying load conditions.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Power Supplies
  • Instrumentation
  • Automotive Electronics

The LM4041CEM3-ADJ is a testament to Texas Instruments' commitment to providing high-quality integrated circuits that meet the rigorous demands of modern electronic systems. Whether it's for consumer electronics, industrial applications, or automotive systems, this adjustable voltage reference offers the performance and flexibility needed to maintain precise voltage regulation, contributing to the overall stability and efficiency of electronic circuits.

For designers and engineers looking for a reliable and adaptable voltage reference solution, the LM4041CEM3-ADJ from Texas Instruments is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,123 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess