The LM4040AIM3-2.0/NOPB is a high-precision, micropower shunt voltage reference from Texas Instruments, offering an exact voltage of 2.0V with an impressive stability and accuracy. Designed for space-critical and power-sensitive applications, this voltage reference is encapsulated in a small SOT-23 package, making it an ideal choice for portable and battery-powered devices.
Key Features
- Precision: Provides a fixed 2.0V output with a tight tolerance of ±0.1% at 25°C.
- Temperature Coefficient: Boasts a low temperature coefficient, typically 100 ppm/°C, ensuring reliable performance over a wide temperature range.
- Stable: No external capacitor is required for stability, and it is stable with capacitive loads.
- Low Power: Suitable for battery-powered applications due to its low dynamic impedance and quiescent current.
- Reverse Breakdown Voltage: Guaranteed reverse breakdown voltage accuracy over the full temperature range (-40°C to +85°C).
- Package: Available in the small surface-mount SOT-23 package, ideal for automated assembly processes.
- Lead-Free: The NOPB designation indicates that the product is lead-free, making it compliant with environmental regulations.
Applications
The LM4040AIM3-2.0/NOPB is versatile and can be used in a wide array of applications, including:
- Portable, battery-powered equipment
- Data acquisition systems
- Instrumentation
- Medical devices
- Automotive electronics
- Power supplies
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM4040AIM3-2.0/NOPB is no exception. This product is designed and manufactured to meet the highest standards, ensuring consistent performance and durability for the end user.