EN
  • EN
  • DE

LT6654BIS6-5#TRMPBF

Part No LT6654BIS6-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.1% TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6654BIS6-5#TRMPBFDKR, LT6654BIS6-5#TRMPBFTR, LT6654BIS6-5#TRMPBFCT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924300-LT6654BIS6-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BIS6-5#TRMPBF CAD Model

Description

Product Overview: LT6654BIS6-5#TRMPBF from Analog Devices Inc.

The LT6654BIS6-5#TRMPBF is a high-precision, low-noise, micropower voltage reference from Analog Devices Inc., designed to maintain stability and accuracy over a wide range of operating conditions. This component is part of the LT6654 series, which is known for its exceptional performance in terms of output voltage precision and long-term stability, making it an ideal choice for high-end instrumentation, automotive, and industrial applications where reliable voltage references are critical.

This particular model offers a fixed 5V output with an initial accuracy of 0.05% and a low temperature coefficient of 10ppm/°C, ensuring consistent performance over the device's full temperature range. Its low dropout voltage and low operational supply current make it suitable for battery-powered devices, enhancing its versatility across various applications.

Encased in a compact SOT-23 package, the LT6654BIS6-5#TRMPBF is designed for space-constrained applications, providing a robust and reliable voltage reference in a small footprint. The device also features a shutdown capability, allowing for further power savings when the reference is not in use, a crucial feature for power-sensitive designs.

Key features of the LT6654BIS6-5#TRMPBF include:

  • Fixed 5V Output Voltage
  • Initial Accuracy: 0.05%
  • Temperature Coefficient: 10ppm/°C
  • Low Operational Supply Current
  • Low Dropout Voltage
  • Shutdown Capability
  • Compact SOT-23 Package

With its combination of high accuracy, low power consumption, and small size, the LT6654BIS6-5#TRMPBF is an excellent choice for precision voltage reference needs in portable devices, data acquisition systems, and other sensitive electronic equipment. Analog Devices Inc. ensures that this product meets high-quality standards, providing reliable performance for critical applications.

For more information or to request a sample, visit Analog Devices Inc.'s website or contact your local distributor.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,830 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess