EN
  • EN
  • DE

ZXRE160H5TA

Part No ZXRE160H5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 0.2V
Maximum Output Voltage 18V
Output Current 15mA
Tolerance ±1%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-353
Win Source Part Number 1120420-ZXRE160H5TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXRE160H5TA CAD Model

Description

Introducing the ZXRE160H5TA Voltage Reference from Diodes Incorporated

The ZXRE160H5TA is a precision voltage reference component engineered by Diodes Incorporated, a leader in the semiconductor market. This device is designed to offer a stable and accurate reference voltage, which is crucial for the performance of analog circuits. The ZXRE160H5TA is an ideal choice for a wide range of applications, including data converters, battery-operated devices, and power supplies.

Key Features

  • Precision Reference Voltage: The ZXRE160H5TA provides a fixed reference voltage of 1.60V, which is highly precise and stable over time, temperature, and variations in input voltage.
  • Low Temperature Coefficient: This device boasts a low temperature coefficient, ensuring minimal deviation in reference voltage across a wide temperature range, thereby maintaining accuracy in various operating conditions.
  • Tight Tolerance: With a tight tolerance level, the ZXRE160H5TA ensures consistent performance and reduces the need for calibration in end-user applications.
  • Low Power Consumption: Designed for efficiency, it operates with a low quiescent current, making it suitable for battery-powered devices where power conservation is critical.
  • Small Form Factor: The compact SOT-23 package allows for integration into space-constrained designs without compromising performance.

Applications

  • Analog and digital electronics requiring a stable voltage reference
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Power supply monitoring
  • Automotive electronics

The ZXRE160H5TA from Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its precision, stability, and efficiency make it an excellent choice for designers looking to enhance the performance of their analog circuit designs. Whether it's for consumer electronics or industrial applications, the ZXRE160H5TA voltage reference ensures that your products will operate with the accuracy and consistency that today's market demands.

For more detailed specifications and application support, visit the Diodes Incorporated website or contact their technical support team. The ZXRE160H5TA is available for order through authorized distributors, ensuring easy access and prompt delivery for your product development needs.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5396 $61.5840
95+ $1.2636 $120.0420
145+ $1.2243 $177.5235
200+ $1.1839 $236.7800
255+ $1.1446 $291.8730
340+ $1.0268 $349.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess