EN
  • EN
  • DE

AD588TQ/883

Part No AD588TQ/883
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC 16CERDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Mounting Through Hole
Case / Package 16-CERDIP
Win Source Part Number 171369-AD588TQ/883
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD588TQ/883 CAD Model

Description

Analog Devices Inc. AD588TQ/883 High Precision Voltage Reference

The AD588TQ/883 from Analog Devices Inc. represents a pinnacle in the realm of high-precision voltage references. Engineered to cater to the stringent requirements of military and aerospace applications, this device is a testament to Analog Devices' commitment to delivering exceptional performance and reliability.

At the heart of the AD588TQ/883 is its impressive voltage precision. It provides a stable and precise reference voltage of 10V, which is crucial for the accurate conversion of analog signals to digital form in high-end data acquisition systems. The device boasts an impressive temperature coefficient, ensuring that its output remains stable across a wide range of operating conditions, which is essential for applications that demand high levels of accuracy regardless of environmental factors.

One of the key features of the AD588TQ/883 is its dual-mode operation. It can be used in either series or shunt mode, providing designers with flexibility in integrating the device into various circuit configurations. This versatility makes it an ideal choice for a broad spectrum of precision applications, including A/D and D/A converters, portable instrumentation, and process control systems.

Moreover, the AD588TQ/883 is designed with robustness in mind. It is encapsulated in a hermetically sealed package, ensuring protection against the harsh conditions often encountered in military and aerospace applications. The device meets the stringent standards of the 883 series, indicating that it has undergone rigorous testing to verify its performance under extreme conditions.

The long-term stability and low-noise characteristics of the AD588TQ/883 make it a reliable choice for systems where precision is paramount. Its ability to maintain a consistent reference over time minimizes the need for recalibration, thus reducing maintenance requirements and ensuring the ongoing accuracy of the system it is a part of.

In summary, the AD588TQ/883 from Analog Devices Inc. is a superior choice for professionals seeking a reliable, high-precision voltage reference. Its combination of accuracy, flexibility, and durability makes it an indispensable component in the design of sophisticated electronic systems where performance cannot be compromised.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $166.4963 $166.4963
2+ $159.9925 $319.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess