EN
  • EN
  • DE

S29VS256RABBHI013

Part No S29VS256RABBHI013
Manufacturer Cypress Semiconductor Corp
Catalog Flash
Description IC 65NM 1.8V X16 Burst Simultaneous Read/write, Adm Flash, 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 108 MHz
Interface Parallel
Maximum Operating Temperature 85 °C
Memory Type FLASH, NOR
Min Operating Temperature -40 °C
Number of Pins 44
RoHS Compliant
Win Source Part Number 1023650-S29VS256RABBHI013
Categories Flash
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29VS256RABBHI013 CAD Model

Description

The S29VS256RABBHI013 is a NOR flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). NOR flash memory is commonly used for code storage and execution in embedded systems due to its fast read speeds and random access capabilities. This particular device offers a combination of high density and performance, making it suitable for various applications.

Applications

  • Embedded Systems: Stores firmware and application code in embedded systems, such as industrial controllers and consumer electronics.
  • Automotive Electronics: Used in automotive systems for storing boot code, application code, and data logging.
  • Networking Equipment: Stores boot code and configuration data in routers, switches, and other networking devices.
  • Industrial Automation: Provides non-volatile storage for programmable logic controllers (PLCs) and other industrial equipment.
  • Medical Devices: Stores firmware and configuration data in medical devices such as patient monitors and diagnostic equipment.

Features

  • High Density: Offers a high storage capacity for storing large amounts of code and data.
  • Fast Read Access: Provides fast read access times for quick code execution.
  • Random Access: Allows random access to memory locations for efficient data retrieval.
  • Sector Erase: Supports sector erase functionality for efficient memory management.
  • Program/Erase Cycles: Offers a high number of program/erase cycles for reliable data storage.
  • Low Power Consumption: Operates with low power consumption for energy-efficient applications.

Benefits

  • Efficient Code Storage: High density allows for storing large amounts of code and data in embedded systems.
  • Fast Code Execution: Fast read access times enable quick code execution and improved system performance.
  • Reliable Data Storage: High program/erase cycle endurance ensures reliable data storage over the lifespan of the device.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Simplified Memory Management: Sector erase functionality simplifies memory management and reduces overhead.

Additional Details

The S29VS256RABBHI013 typically comes in various package options, such as TSOP (Thin Small Outline Package) or BGA (Ball Grid Array), for easy integration into circuit boards. It communicates with the host system via a parallel or serial interface, depending on the specific configuration. Detailed technical specifications, including memory organization, read access times, program/erase times, and operating voltage range, are available in the product datasheet.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess