EN
  • EN
  • DE

LM3S8C62-IBZ80-A2

Part No LM3S8C62-IBZ80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 8000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S8C62
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342048-LM3S8C62-IBZ80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S8C62-IBZ80-A2 CAD Model

Description

Product Overview: LM3S8C62-IBZ80-A2

The LM3S8C62-IBZ80-A2 is a cutting-edge microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and versatility in a wide array of applications. This microcontroller is part of the Stellaris® LM3S series, which is designed to offer a balance between performance, power efficiency, and advanced features to meet the demanding requirements of modern embedded systems.

Key Features:

  • Core: The heart of the LM3S8C62-IBZ80-A2 is an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, providing the computational power needed for complex tasks and algorithms.
  • Memory: This MCU comes with a generous memory configuration, including 256KB of Flash memory for robust application storage and 64KB of SRAM for efficient data handling and processing.
  • I/O and Peripherals: It boasts a wide range of peripherals such as multiple serial communication interfaces (UART, SPI, I2C), analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which facilitate seamless interaction with other components and external devices.
  • Connectivity: Enhanced connectivity options include USB 2.0 Full Speed, CAN, and Ethernet MAC+PHY for versatile networking capabilities, making it ideal for IoT applications and smart devices.
  • Power Management: The LM3S8C62-IBZ80-A2 features advanced power management techniques, including multiple power-saving modes, to optimize energy consumption for battery-powered and energy-sensitive applications.
  • Reliability and Security: With its industrial-grade design, this MCU provides a reliable operation under various environmental conditions. Security features such as hardware encryption and a random number generator ensure secure data transactions.
  • Package: The compact 108-BGA (ball grid array) package allows for a small footprint on the PCB, making it suitable for space-constrained applications.

Applications:

The LM3S8C62-IBZ80-A2 is an ideal choice for a broad spectrum of applications, including industrial control systems, automation, medical devices, point-of-sale machines, and networked communication systems. Its robust feature set also makes it well-suited for developing sophisticated consumer electronics and Internet of Things (IoT) devices.

With its combination of performance, connectivity, and power efficiency, the LM3S8C62-IBZ80-A2 from Texas Instruments stands out as a premier choice for designers looking to create innovative and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess