EN
  • EN
  • DE

LM3S612-IQN50-C2

Part No LM3S612-IQN50-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S612 Microcontroller | IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 2x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number LM3S612
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1199401-LM3S612-IQN50-C2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S612-IQN50-C2 CAD Model

Description

The LM3S612-IQN50-C2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is part of the Stellaris® LM3S series, which is renowned for its robustness, efficiency, and integration of advanced features to facilitate complex tasks in embedded systems.

Key Features

  • Core: The LM3S612-IQN50-C2 is built around a powerful ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz, providing a balanced combination of performance and power efficiency.
  • Memory: It comes equipped with 32 KB of flash memory and 8 KB of SRAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: This MCU offers a rich set of peripherals, including GPIOs, UARTs, SPI, I2C interfaces, and more, enabling a wide array of functionalities and connectivity options for system designers.
  • Analog Integration: The device features integrated analog peripherals such as ADCs (Analog-to-Digital Converters) and analog comparators, simplifying the design of systems requiring analog signal processing.
  • Power Management: With an array of power-saving modes, the LM3S612-IQN50-C2 is optimized for low-power operations, making it ideal for battery-powered and energy-sensitive applications.
  • Package: The MCU is available in a compact 48-pin QFN (Quad-Flat No-leads) package, which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate reliably over an industrial temperature range, making it a versatile choice for harsh environments.

Applications

The LM3S612-IQN50-C2 MCU is well-suited for a variety of applications, including but not limited to industrial control systems, home automation, consumer electronics, and medical devices. Its integration capabilities and support for various communication protocols make it a flexible and powerful option for system developers looking to create sophisticated and reliable products.

Support and Resources

Texas Instruments provides extensive support for the LM3S612-IQN50-C2 through its comprehensive online resources. Developers can access technical documentation, development tools, software libraries, and community forums to facilitate the design and development process.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2643 $55.5858
14+ $7.6015 $106.4210
21+ $7.3639 $154.6419
29+ $7.1264 $206.6656
37+ $6.8888 $254.8856
49+ $6.1762 $302.6338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess