EN
  • EN
  • DE

IA188EBPLC84IR2

Part No IA188EBPLC84IR2
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description 8-Bit/16-Bit Microcontrollers | IC MCU 8/16BIT ROMLESS 84PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Data Bus Width 8/16-Bit
Speed 50MHz
Connectivity UART/USART
The number of I/O 16
Program Memory Type ROMless
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 84-LCC
Supplier Device Package 84-PLCC (29.31x29.31)
Family Part Number IA188
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1182980-IA188EBPLC84IR2
Manufacturer Homepage www.innovasic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IA188EBPLC84IR2 CAD Model

Description

Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits, presents the IA188EBPLC84IR2, a state-of-the-art integrated circuit designed for precision applications. This product is tailored to meet the stringent requirements of industrial, automotive, and consumer electronics markets.

Key Features

  • High Precision: The IA188EBPLC84IR2 is engineered for accuracy, delivering reliable and consistent performance essential for sensitive electronic applications.
  • Robust Design: Built to withstand harsh environments, this product is suitable for industrial-grade applications that require durability and longevity.
  • Low Power Consumption: Energy efficiency is at the core of this device, making it ideal for battery-operated or energy-conscious systems.
  • Wide Operating Temperature Range: This component is designed to operate effectively over a broad temperature spectrum, ensuring functionality in diverse working conditions.

Applications

The IA188EBPLC84IR2 is versatile and can be integrated into a wide array of systems, including:

  • Automotive control units
  • Industrial automation systems
  • Precision instrumentation
  • Consumer electronics
  • Data acquisition systems

Technical Specifications

Parameter Value
Package/Case PLC-84
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C
Supply Voltage Typical values as per datasheet

Quality and Reliability

With Analog Devices Inc.'s commitment to quality, the IA188EBPLC84IR2 is manufactured in compliance with industry standards, ensuring reliability and performance consistency. Customers can trust this product to deliver exceptional quality and support the demands of their sophisticated electronic systems.

Please refer to the official datasheet of IA188EBPLC84IR2 for detailed technical specifications and ensure it meets the requirements of your application before integrating it into your system.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess