EN
  • EN
  • DE

LM3S600-EQN50-C2T

Part No LM3S600-EQN50-C2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris Microcontroller | IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 36
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number LM3S600
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1199397-LM3S600-EQN50-C2T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S600-EQN50-C2T CAD Model

Description

The LM3S600-EQN50-C2T is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and versatility in a wide range of applications. This MCU is part of the Stellaris® LM3S series, which is designed to offer a balance of performance, power efficiency, and cutting-edge features to meet the demanding requirements of today's embedded systems.

Key Features

  • Core: The LM3S600-EQN50-C2T is equipped with a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing a robust platform for complex computations and efficient data processing.
  • Memory: This MCU comes with a generous memory configuration, featuring 32KB of Flash memory for program storage and 10KB of SRAM for data, ensuring ample space for application code and variables.
  • I/O and Peripherals: It boasts a variety of peripherals, including GPIOs, ADCs, timers, and serial communication interfaces such as UART, SPI, and I²C, enabling connectivity and control for a multitude of external devices.
  • Power Management: The LM3S600-EQN50-C2T has advanced power management features that help reduce power consumption during idle and active states, making it ideal for battery-powered and energy-sensitive applications.
  • Packaging: The device is packaged in a compact 48-pin QFN (Quad-Flat No-leads) package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The versatility of the LM3S600-EQN50-C2T allows it to be used in a variety of applications, including but not limited to industrial automation, consumer electronics, smart sensors, and healthcare devices. Its robust feature set also makes it an ideal choice for Internet of Things (IoT) applications that require reliable data processing and connectivity.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The LM3S600-EQN50-C2T is no exception, as it is designed to meet or exceed the stringent requirements of the industrial and commercial market segments. With Texas Instruments' reputation for excellence, customers can trust this MCU to perform consistently in the most challenging environments.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess