EN
  • EN
  • DE

D15XBN20-7000

Part No D15XBN20-7000
Manufacturer Shindengen
Catalog Schottky Diodes
Description 15 IO, 200 VO, THD High Speed Schottky Bridge Diode, 5S Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
RoHS Compliant
Win Source Part Number 1122784-D15XBN20-7000
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D15XBN20-7000 CAD Model

Description

The D15XBN20-7000 is a Schottky Barrier Diode manufactured by Shindengen. It is designed for high-efficiency rectification and fast switching applications. Schottky diodes are characterized by their low forward voltage drop and fast reverse recovery time, making them ideal for applications where efficiency and speed are critical.

Applications:

  • Switching Power Supplies: As a rectifier in the output stage of switching power supplies to improve efficiency.
  • DC-DC Converters: In DC-DC converters for rectification and freewheeling diode functions.
  • Solar Inverters: For blocking or rectification in solar power systems.
  • Reverse Polarity Protection: To protect circuits from damage due to reverse polarity connections.
  • Freewheeling Diodes: In inductive load applications, such as motor drives, to dissipate energy stored in the inductor when the switch is turned off.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-frequency operation.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • High Voltage Rating: Provides reliable operation in high-voltage circuits.
  • Small Package Size: Facilitates compact designs.

Benefits:

  • Increased Efficiency: Low forward voltage drop minimizes power dissipation, leading to higher efficiency.
  • Improved Performance: Fast reverse recovery time enables high-frequency operation and reduces switching losses.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications.
  • Compact Design: Small package size allows for smaller and more efficient circuit designs.
  • Reduced Heat Generation: Lower power losses result in less heat generation, improving system thermal performance.

Additional Details:

The D15XBN20-7000 typically features a voltage rating of 200V and a forward current rating of 15A. It is commonly available in a TO-220 or similar package. The operating temperature range usually spans from -40°C to +150°C. Always consult the datasheet for specific operating conditions, thermal considerations, and absolute maximum ratings. Proper heat sinking is often required to dissipate heat generated during operation, especially at high currents. The specific forward voltage and reverse leakage current characteristics will vary with temperature and applied voltage.

The D15XBN20-7000 is a reliable and efficient Schottky diode for various power electronics applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SMA(DO-214AC)
Lowest to $0.0167
Nexperia USA Inc.
Schottky Diodes & Rectifiers
Lowest to $0.2785
ON Semiconductor
Schottky Diodes & Rectifiers 3a 40V Rectifier Schottky Barrier
Lowest to $0.1277
ShenZhen SlkorMicro Semicon Co. Ltd
20V Independent Type 750mV@3A 1A SOD-123
Lowest to $0.0127
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SMA(DO-214AC)
Lowest to $0.0196
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123FL
Lowest to $0.0303
ShenZhen SlkorMicro Semicon Co. Ltd
30V Independent Type [email protected] 500mA SOD-123
Lowest to $0.0204
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@5A 5A SMA(DO-214AC)
Lowest to $0.0583
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2807 $59.2982
62+ $1.8713 $116.0206
96+ $1.8129 $174.0384
132+ $1.7544 $231.5808
171+ $1.6959 $289.9989
228+ $1.5204 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess