EN
  • EN
  • DE

LM3S5Y36-IQR80-C0T

Part No LM3S5Y36-IQR80-C0T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LM3S5Y36
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342066-LM3S5Y36-IQR80-C0T
Ultra Librarian 3D Model Ultra Librarian LM3S5Y36-IQR80-C0T CAD Model

Description

Product Overview: Texas Instruments LM3S5Y36-IQR80-C0T Microcontroller

The Texas Instruments LM3S5Y36-IQR80-C0T is a high-performance ARM Cortex-M3 based microcontroller designed to cater to a wide array of embedded applications. This microcontroller is part of the Stellaris LM3S series, which is renowned for its integration of a rich set of peripherals, robustness, and ease of use. With its 80 MHz CPU speed, it offers a balanced combination of processing power and energy efficiency, making it an ideal choice for industrial control, automotive, networking, and consumer electronics applications.

Key Features

  • CPU: ARM Cortex-M3 processor core running at up to 80 MHz, providing a high-performance and low-power solution suitable for a variety of applications.
  • Memory: Features 256 KB of flash memory and 64 KB of SRAM, allowing for ample space for code and data storage.
  • Communication Peripherals: Includes a range of communication options such as UART, SSI/SPI, I2C, and USB, offering versatility in connecting with other devices and peripherals.
  • Digital Peripherals: Equipped with GPIOs, timers, PWM, and QEI, which are essential for control applications.
  • Analog Peripherals: Comes with integrated ADCs and analog comparators, facilitating the processing of analog signals within embedded systems.
  • Package: Available in a compact 64-LQFP (Low-profile Quad Flat Package) that optimizes board space without compromising on functionality.
  • Temperature Range: Operates within the industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Advanced Integration

The LM3S5Y36-IQR80-C0T microcontroller is engineered to streamline design processes, thanks to its integrated features such as the PWM modules for motor control, QEI for precise positioning, and a real-time clock for time-sensitive tasks. The inclusion of a Full Speed USB 2.0 controller with integrated PHY makes it suitable for applications requiring connectivity.

Development Support

Developers can take advantage of Texas Instruments' comprehensive software and hardware development tools for the LM3S5Y36-IQR80-C0T. The ecosystem includes development kits, software libraries, and example code to accelerate the development cycle and reduce time to market.

In summary, the Texas Instruments LM3S5Y36-IQR80-C0T microcontroller is a feature-rich solution that blends performance, integration, and flexibility, making it a go-to choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess