EN
  • EN
  • DE

61F-GP-N8L-4KM AC120

Part No 61F-GP-N8L-4KM AC120
Manufacturer Omron
Catalog Controllers - Liquid, Level
Description CNTRL LIQ LEV 120VAC SOCKETABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type High/Low Level
Voltage - Supply 120VAC
Sensitivity 0 ~ 0.5kOhm
Distance - Control To Sensor (Max) 4km
Output Type Relay
Contact Form SPDT (2 Form C)
Contact Rating @ Voltage 3A @ 250VAC
Mounting Type Socketable
Termination Style Plug In, 8 Pin (Octal)
Operating Temperature -10°C ~ 55°C;5;9;7;10;8;3;4;2;1;684;4821;1864;966;364;5879;602201;2066;5055;5073;18;3724;1849;314;3588;236;1110;277;3307;4008;4106;725;3473;602060;3483;818;0;94243;20330;20440;23814;44354;44353;44355;11392;36135;3146;8963;48757;1571;13434;24627;23532;49846;66099;104124;39618;44832;53669;3437;23531;39079;16098;15358;36136;61511;65984;61512;61513;65985;61514;23530;84042;23535;2000;23533;23534;61515;65986;61516;66100;106851;9878;44357;90841;131239;61;3;804;17;0;2;1;1;312956;499035;508195;333207;354836;354837;364121;640161;830188;305582;490442;87866;490441;138800;152009;155263;837591;155274;155281;510400;301963;67447;67496;67881;69687;76901;76903;76920;77052;77053;77495;78980;83236;83424;84330;117894;139629;140896;141763;147967;150427;150744;153191;153598;736167;1;2976;2981;2988;2996;3001;3025;3160;3182;3242;3258;3337;3381;3413;3432;3434;736166;499036;39825;575652;456828;490444;229115;718425;64140;140805;157258;157259;120373;793252;120374;787968;715623;210144;210145;248548;248549;430247;73491;73496;73497;103077;490443;68782;1;347467;347468;347473;347476;347487;347488;347489;347505;347507;1;310679;310680;310681;310682;310683;310684;310685;310686;310687;430248;310688;310689;310690;310691;312528;312529;312530;312531;837592;312534;312535;312536;312537;316824;316825;508268;337968;674896;357699;357700;364252;364635;366681;366682;379543;416770;227806;248580;184063;238096;300025;68826;469428;255851;286220;120359;499719;168152;227767;1;1;395622;395627;395634;395645;405176;499037;1;340465;340503;405969;405970;405971;405972;405973;406607;406608;406610;119789;837593;201643;201648;227228;715624;247757;247759;247762;247764;247768;266315;280743;293724;293764;293765;293766;72516;72517;72522;72525;107716;112203;142096;1;1;329230;329240;339014;404818;1;325197;387840;387843;387846;391491;391496;400555;406540;212571;212585;181560;156428;156430;139388;139395;139399;139423;66977;66985;66990;38936;38945;38954;38959;38970;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 61F-GP-N8L-4KM AC120 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 100VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess