EN
  • EN
  • DE

LM3S3748-IQC50-AOT

Part No LM3S3748-IQC50-AOT
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708288-LM3S3748-IQC50-AOT
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S3748-IQC50-AOT CAD Model

Description

Product Overview: LM3S3748-IQC50-AOT

The LM3S3748-IQC50-AOT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a broad range of applications that require advanced communication capabilities and robust processing power. This device is part of the Stellaris® family, which is known for its integration of the ARM® Cortex™-M3 processor core, offering users a balanced combination of efficient processing and power consumption.

Key Features

  • Core: ARM® Cortex™-M3, 50 MHz maximum CPU speed
  • Memory: 256 KB Flash, 64 KB SRAM, which allows for efficient code and data storage.
  • I/O and Peripherals: A variety of peripherals including GPIOs, UARTs, I2C, SSI/SPI, CAN, and ADCs provide a versatile interface for connecting to other devices and sensors.
  • PWM Outputs: Integrated PWM modules for motor control and other applications requiring precise signal modulation.
  • Power Management: Advanced power management features that support different power modes to optimize energy consumption.
  • Package: Available in a compact 100-pin LQFP package that is suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range (-40°C to 85°C), making it suitable for harsh environmental conditions.
  • Reliability: Designed to meet high-reliability requirements for industrial and embedded applications.

Target Applications

The LM3S3748-IQC50-AOT is ideal for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive and transportation
  • Building automation
  • Factory automation
  • Medical devices
  • Embedded systems

Development Support

Developers can take advantage of Texas Instruments' comprehensive ecosystem for the Stellaris® family, which includes development kits, software libraries, and support from an active community of developers and engineers. This ecosystem helps to accelerate development cycles and reduce time to market for products utilizing the LM3S3748-IQC50-AOT MCU.

With its robust set of features and support for a wide range of applications, the LM3S3748-IQC50-AOT from Texas Instruments represents a reliable and flexible solution for your advanced microcontroller needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $33.9062
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $58.2549
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $76.2636
Texas Instruments
Lowest to $23.5821
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess