EN
  • EN
  • DE

LM3S1110-IQC25-A2

Part No LM3S1110-IQC25-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 25MHz
Connectivity IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 41
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1110
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 708269-LM3S1110-IQC25-A2
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1110-IQC25-A2 CAD Model

Description

Product Overview: LM3S1110-IQC25-A2

The LM3S1110-IQC25-A2 is a high-performance microcontroller from Texas Instruments, designed to meet the rigorous demands of modern embedded systems. This microcontroller is part of the Stellaris® family, which is renowned for its integration of advanced control and communication features. It is particularly suitable for industrial applications, automation, and control systems where reliability and efficiency are paramount.

Key Features

  • Core: At the heart of the LM3S1110-IQC25-A2 is an ARM® Cortex™-M3 processor core that runs at up to 50 MHz, offering the balance of high performance and power efficiency that embedded applications require.
  • Memory: It comes equipped with 64 KB of Flash memory and 16 KB of SRAM, providing ample space for program storage and efficient data handling.
  • I/O and Peripherals: This microcontroller features a range of I/O options and peripherals, including GPIOs, UARTs, I2C, PWM, and analog-to-digital converters (ADCs), making it highly versatile for various applications.
  • Power Management: The LM3S1110-IQC25-A2 supports several power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this microcontroller is designed to operate reliably in harsh environmental conditions.
  • Packaging: The device comes in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the LM3S1110-IQC25-A2 makes it ideal for a wide range of applications, including:

  • Industrial control systems
  • Building and home automation
  • Robotics
  • Medical devices
  • Automotive electronics

Support and Resources

Developers working with the LM3S1110-IQC25-A2 can access a wealth of resources provided by Texas Instruments, including development tools, software libraries, and reference designs. The extensive support network ensures a smooth development process from prototyping to production.

With its robust feature set, the LM3S1110-IQC25-A2 is an excellent choice for engineers and designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess