Microchip Technology SST39VF020P-70-4C-NH Flash Memory
The SST39VF020P-70-4C-NH is a high-quality, reliable flash memory device from Microchip Technology, designed to offer both performance and flexibility for a wide range of applications. This non-volatile memory chip provides a storage capacity of 2 Megabits (256K x 8) and utilizes the Parallel interface for communication, ensuring compatibility with a broad spectrum of microcontrollers and processors.
Key Features
- Memory Size: 2 Mbit (256K x 8)
- Interface Type: Parallel
- Speed: 70ns access time
- Voltage Range: 4.5V to 5.5V
- Operating Temperature: 0°C to +70°C
- Packaging: 32-pin PLCC (Plastic Leaded Chip Carrier)
- Endurance: 100,000 cycles (minimum)
- Data Retention: 100 years (minimum)
The SST39VF020P-70-4C-NH is designed for high-speed read operations, offering a fast access time of 70 nanoseconds, which makes it an ideal choice for applications requiring quick data retrieval. Its wide voltage range of 4.5V to 5.5V provides design flexibility and ensures stable operation under varying power supply conditions.
With its robust operating temperature range of 0°C to +70°C, this flash memory chip is suited for commercial-grade applications that may be exposed to varying environmental conditions. The endurance of the device is rated at a minimum of 100,000 write cycles, and it boasts a data retention period of at least 100 years, ensuring the safety and longevity of your data.
The SST39VF020P-70-4C-NH comes in a compact 32-pin PLCC package, which is widely used in the industry and known for its durability and ease of handling. The package type makes it suitable for space-constrained applications while still allowing for easy integration into a variety of system designs.
Overall, the SST39VF020P-70-4C-NH from Microchip Technology is a versatile and reliable flash memory solution that provides the performance and endurance required for a wide array of electronic devices and embedded systems.