EN
  • EN
  • DE

LM3S2D93-IQC80-A2

Part No LM3S2D93-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / Stellaris® LM3S2D93 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series LM3S2D93
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813251-LM3S2D93-IQC80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S2D93-IQC80-A2 CAD Model

Description

The LM3S2D93-IQC80-A2 is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced MCU is part of the Stellaris® family, which is renowned for its integration of the ARM® Cortex™-M3 processor core, offering robust computational capabilities and a rich set of peripherals suitable for a wide array of applications.

Key Features

  • Processor Core: ARM Cortex-M3, delivering efficient performance and low-power operation, ideal for embedded systems.
  • Operating Speed: Up to 80 MHz, providing quick processing for complex tasks and real-time operations.
  • Memory: Includes a generous memory architecture with Flash and SRAM, facilitating complex program execution and data storage.
  • Communication Interfaces: Boasts multiple communication peripherals such as UART, SPI, I2C, and CAN, ensuring versatile connectivity options.
  • GPIO: A wide range of General-Purpose Input/Output pins for flexible interfacing with other electronic components and external devices.
  • Analog to Digital Converters (ADCs): High-resolution ADCs for precise measurement of analog signals, vital for sensor interfacing and data acquisition.
  • Timers: Comprehensive timer modules for precise event timing, PWM generation, and time-sensitive tasks.
  • Power Management: Advanced power management features for optimal power efficiency, supporting various low-power modes.

Applications

The LM3S2D93-IQC80-A2 is designed for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Robotics
  • Home automation systems
  • Medical devices
  • Networking equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S2D93-IQC80-A2 is no exception, with rigorous testing and quality assurance measures in place to ensure reliable performance in demanding environments.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, technical documentation, development tools, and a supportive community of engineers and experts to help expedite the design process and product integration.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess