EN
  • EN
  • DE

AD1981BJSTZ-RELL

Part No AD1981BJSTZ-RELL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description General Purpose Audio Codec 4ADC / 2DAC Ch 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171037-AD1981BJSTZ-RELL
Popularity Low
Supply and Demand Status Limited
Family Name AD1981B
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1981BJSTZ-RELL CAD Model

Description

Product Overview: AD1981BJSTZ-RELL from Analog Devices Inc.

The AD1981BJSTZ-RELL is a high-performance audio codec from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This codec is designed to provide a comprehensive audio solution for computer and multimedia applications, ensuring high-quality audio playback and recording capabilities.

Featuring an AC '97 2.3 compliant interface, the AD1981BJSTZ-RELL supports multiple codec extensions for enhanced audio and modem functionality. Its architecture is designed to deliver superior sound quality with a 20-bit DAC (Digital-to-Analog Converter) for playback and an 18-bit ADC (Analog-to-Digital Converter) for recording purposes, which work together to provide a crisp and clear audio experience for the end-user.

One of the key features of the AD1981BJSTZ-RELL is its integrated headphone amplifiers, which provide ample power for driving headphones directly without the need for additional components. This makes it an ideal choice for portable and space-constrained applications where high-quality audio output is required.

The codec also includes multiple stereo and mono inputs, along with flexible mixing, gain, and mute functions to ensure versatile connectivity and control over audio signals. Users can benefit from the professional-grade audio quality in various applications, including desktop and laptop computers, docking stations, and multimedia speakers.

The AD1981BJSTZ-RELL is available in a 48-lead LQFP (Low Profile Quad Flat Package), which allows for compact board designs and is suited for environments where space-saving is crucial. Its low power consumption makes it an energy-efficient choice for battery-operated devices, contributing to longer battery life and better overall system performance.

In summary, the AD1981BJSTZ-RELL from Analog Devices Inc. is a versatile and powerful audio codec that delivers exceptional audio quality for a wide range of applications. Its integration of advanced features and energy-efficient design make it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess