EN
  • EN
  • DE

MCIMX6Q6AVT08ACR

Part No MCIMX6Q6AVT08ACR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6Quad ARM Cortex A9 0.04um Automotive 624-Pin FCBGA T/R / IC MPU I.MX6Q 852MHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6Q
Packaging Reel package
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 4 Core, 32-Bit
Speed 852MHZ
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Operating Temperature Range -40°C ~ 125°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 624-FBGA, FCBGA
Manufacturer Package 624-FCBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Win Source Part Number 788250-MCIMX6Q6AVT08ACR
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6Q
Introduction Date January 09, 2013
ECCN 5A992
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q6AVT08ACR CAD Model

Description

Introducing the MCIMX6Q6AVT08ACR - A High-Performance Processor from NXP

The MCIMX6Q6AVT08ACR is a cutting-edge multicore processor from NXP Semiconductors, designed to deliver exceptional performance and efficiency for a wide range of applications. This processor is part of the i.MX 6Quad family, which is known for its high computational power and rich multimedia features. The MCIMX6Q6AVT08ACR is an ideal solution for advanced systems requiring robust graphics, enhanced security features, and high-speed connectivity.

Key Features:

  • Powerful Processing: At the heart of the MCIMX6Q6AVT08ACR is a quad-core ARM Cortex-A9 architecture, capable of speeds up to 1.2 GHz. This provides the horsepower needed for multitasking and demanding applications.
  • Graphics Capabilities: Integrated with a Vivante GC2000 3D GPU and a Vivante GC355 2D GPU (with OpenCL support), it offers superior graphics rendering for both 2D and 3D content, making it perfect for gaming and high-definition video.
  • Advanced Multimedia: The processor supports full HD 1080p video decoding and encoding, delivering a high-quality multimedia experience with low power consumption.
  • Connectivity: With a wide range of interfaces, including HDMI 1.4, PCI Express, and Gigabit Ethernet, the MCIMX6Q6AVT08ACR ensures seamless integration with a variety of peripherals and networks.
  • Energy Efficient: The processor is designed with energy efficiency in mind, featuring dynamic voltage and frequency scaling to optimize power consumption across different workloads.

Applications:

The versatility of the MCIMX6Q6AVT08ACR makes it suitable for an array of applications, including:

  • Automotive infotainment systems
  • Industrial control and automation
  • High-end consumer electronics
  • Smart home devices and IoT solutions
  • Advanced navigation systems

With its robust security features, the MCIMX6Q6AVT08ACR also caters to applications demanding secure boot, cryptographic acceleration, and tamper detection. This processor is a testament to NXP's commitment to providing advanced, secure, and high-performing integrated circuits that drive innovation across industries.

Whether you're developing the next generation of interactive kiosks or a state-of-the-art digital signage solution, the MCIMX6Q6AVT08ACR from NXP offers the reliability and performance needed to bring your vision to life.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess