EN
  • EN
  • DE

0460.500UR

Part No 0460.500UR
Manufacturer Littelfuse Inc.
Catalog Fuses
Description Surface Mount Fuses PICO® SMF Fuse > 460 Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series PICO 460
Packaging Reel - TR
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 500mA
Voltage Rating - AC 125V
Voltage Rating - DC 125V
Response Time Slow
Package 2-SMD, J-Lead
Mounting SMD
Breaking Capacity @ Rated Voltage 50A
Melting I2t 0.21
Approvals CSA, UL
Operating Temperature Range -55°C ~ 125°C
Size 0.285" L x 0.170" W x 0.120" H (7.24mm x 4.32mm x 3.05mm)
Resistance 1.19 Ohm
Win Source Part Number 1120666-0460.500UR
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Family Name 460
Introduction Date May 05, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 0460.500UR CAD Model

Description

The 0460.500UR is a 500mA, 250V, time-delay fuse manufactured by Littelfuse Inc. This fuse is designed to provide overcurrent protection in circuits where temporary inrush currents are common. Its time-delay characteristic allows it to withstand these inrush currents without nuisance tripping, while still providing reliable protection against sustained overloads and short circuits.

Applications:

  • Power Supplies: Protects power supply circuits with high inrush currents during startup.
  • Motor Circuits: Used in small motor circuits to prevent nuisance tripping due to motor starting currents.
  • Transformer Circuits: Protects transformers from overloads and short circuits, while tolerating inrush currents.
  • Lighting Ballasts: Provides overcurrent protection for lighting ballasts with inrush current requirements.
  • Industrial Control Systems: Used in control panels and industrial equipment where reliable overcurrent protection is essential.

Features:

  • Time-Delay Characteristic: Withstands temporary inrush currents without tripping.
  • 500mA Current Rating: Designed to handle a maximum continuous current of 500 milliamperes.
  • 250V Voltage Rating: Suitable for circuits with a maximum voltage of 250 volts AC or DC.
  • Ceramic Body: Provides excellent insulation and high breaking capacity.
  • Compact Size: Small form factor allows for easy integration into electronic devices.

Benefits:

  • Reduced Nuisance Tripping: Prevents unnecessary circuit interruptions caused by inrush currents.
  • Enhanced Equipment Protection: Protects sensitive electronic components from overcurrent conditions.
  • Improved System Reliability: Ensures continuous operation of circuits with inrush current requirements.
  • Easy Replacement: Standard fuse size and construction allow for easy replacement in the field.
  • Cost-Effective Protection: Provides a reliable and affordable solution for overcurrent protection.

Additional Details:

The 0460.500UR fuse has a ceramic body and is typically available in a cylindrical package with axial leads. It meets industry standards for safety and performance. The time-delay characteristic is achieved through a specific fuse element design that allows it to withstand short-duration overloads. It's essential to consult the Littelfuse datasheet to understand the specific time-current characteristics of the fuse and ensure proper selection for the application. This fuse offers a reliable solution for overcurrent protection in circuits with inrush current requirements.

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MT 10MA 125VAC/VDC RAD
Need more? Email Us
Eaton Bussmann
FUSE 3A 3AB 3AG
Need more? Email Us
Bel Fuse Inc.
FUSE GLASS 1.25A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VAC/VDC 5PK CARD
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 5A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 120A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 60A 32VAC 32VDC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 375MA 250VAC 3AB 3AG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9289 $51.0757
32+ $3.2238 $103.1616
49+ $3.1230 $153.0270
67+ $3.0223 $202.4941
86+ $2.9215 $251.2490
115+ $2.6193 $301.2195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess