EN
  • EN
  • DE

DALC-J15SAF-13L6E

Part No DALC-J15SAF-13L6E
Manufacturer JAE Electronics
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 15POS R/A SLDR / 15 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr JAE Electronics
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (M2.6)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Backset Spacing 0.299" (7.60mm)
Color Black
Dielectric Material Polybutylene Terephthalate (PBT)
Temperature Range - Operating -55°C ~ 105°C
Base Product Number DALC-J15
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1338323-DALC-J15SAF-13L6E
Ultra Librarian 3D Model Ultra Librarian DALC-J15SAF-13L6E CAD Model

Description

The JAE Electronics DALC-J15 series is a 15-position D-Sub connector assembly with a black color and female sockets.

  • Manufacturer: JAE Electronics
  • Series: DALC-J15
  • Number of Positions: 15
  • Connector Type: D-Sub Connector Assembly
  • Color: Black
  • Contact Gender: Female Sockets
  • Number of Rows: Two
  • Termination: Solder
  • Contact Finish: Gold
  • Shell Material: Steel, Nickel Plated
  • Dielectric Material: Polybutylene Terephthalate (PBT)
  • Mounting Type: Through Hole, Right Angle
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

Amphenol
CONN D-SUB HD RCPT 15P R/A SLDR / 15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Lowest to $1.8346
TE Connectivity
CONN D-SUB RCPT 9P SMD R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $8.1493
Amphenol
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $2.4886
NorComp Inc.
CONN MICRO-D PLUG 15POS R/A SLDR / 15 Position D-Type, Micro-D Plug, Male Pins Connector
Need more? Email Us
TE Connectivity
D-Sub Standard Connectors LPP PL / Position Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 37POS VERT SLDR / 37 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $47.6583
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR
Lowest to $3.1726
Amphenol FCI
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $0.8166
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess