EN
  • EN
  • DE

LM3S2D93-IBZ80-A2T

Part No LM3S2D93-IBZ80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / Stellaris® LM3S2D93 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Part Number Series LM3S2D93
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800837-LM3S2D93-IBZ80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S2D93-IBZ80-A2T CAD Model

Description

Product Overview: LM3S2D93-IBZ80-A2T

The LM3S2D93-IBZ80-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust processing capabilities and a suite of integrated features designed for a variety of applications. This MCU is part of the Stellaris® family, which is well-known for its connectivity options, energy efficiency, and reliable performance in embedded systems.

Key Features

  • Core: The LM3S2D93-IBZ80-A2T is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz, providing a balanced combination of computational power and energy efficiency.
  • Memory: It comes equipped with a generous amount of on-chip memory, including 256KB of flash memory for program storage and 64KB of SRAM for data, which is ideal for complex applications and multitasking environments.
  • I/O Options: A wide range of input/output options are available, including General-Purpose Input/Outputs (GPIOs), analog-to-digital converters (ADCs), and serial communication interfaces like UART, SPI, and I2C, facilitating versatile connectivity and peripheral integration.
  • Advanced Peripherals: The MCU includes advanced peripherals such as PWM outputs, timers, and watchdog timers, enhancing its capability to handle various control and timing tasks.
  • Power Management: With integrated power management features, the LM3S2D93-IBZ80-A2T supports multiple power-saving modes, allowing for reduced power consumption and longer battery life in portable devices.
  • Robust Security: Security features are embedded to ensure the integrity and confidentiality of data, which is critical for applications requiring secure communications and data protection.

Applications

The versatility of the LM3S2D93-IBZ80-A2T makes it suitable for a wide array of applications, including industrial control systems, automotive electronics, home automation, medical devices, and Internet of Things (IoT) gadgets. Its robust feature set ensures that developers can implement complex algorithms, manage multiple sensors and actuators, and maintain secure and reliable communication channels.

Quality and Support

As with all Texas Instruments products, the LM3S2D93-IBZ80-A2T is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. Additionally, Texas Instruments provides extensive technical support and documentation, making it easier for engineers and developers to integrate this MCU into their projects and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7751 $74.3253
5+ $20.3283 $101.6415
8+ $19.6931 $157.5448
11+ $19.0578 $209.6358
14+ $18.4226 $257.9164
19+ $16.5168 $313.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess