EN
  • EN
  • DE

LM3S2965-EQC50-A2

Part No LM3S2965-EQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 2000
Package Tray
Part Status Not For New Designs
Number of I/O 56
Family Name LM3S2965
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877400-LM3S2965-EQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S2965-EQC50-A2 CAD Model

Description

Product Overview: LM3S2965-EQC50-A2

The LM3S2965-EQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications that require a balance between power efficiency and processing capability. This MCU is part of the Stellaris® LM3S series, which is renowned for its robust ARM® Cortex™-M3 processor core, providing users with a powerful computing platform that is both cost-effective and versatile.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, providing a perfect blend of energy efficiency and computing power.
  • Memory: Equipped with 256 KB of flash memory and 64 KB of SRAM, allowing for ample space for application code and data storage.
  • I/O Capabilities: Offers a range of I/O options including GPIOs, serial interfaces such as I2C, SPI, and UART, which are essential for communication with peripherals and other devices.
  • Timers: Features multiple 32-bit and 16-bit timers, including PWM capabilities for precise control over motor functions and other time-sensitive operations.
  • Analog Features: Comes with integrated analog peripherals like ADCs and analog comparators, facilitating direct interfacing with sensors and other analog signals.
  • Power Management: Advanced power management features that support different power modes to minimize energy consumption during idle or low-activity periods.
  • Package: Available in a compact 100-pin LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications.

Applications

The LM3S2965-EQC50-A2 MCU is an ideal choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Home and building automation
  • Motor control
  • Embedded networking
  • Medical devices

Support and Resources

Texas Instruments provides extensive support for the LM3S2965-EQC50-A2, including technical documentation, software libraries, and development tools to assist engineers in accelerating their design process. With its robust feature set and support ecosystem, this MCU stands out as a reliable and flexible solution for sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5907 $68.5907
2+ $56.2795 $112.5590
3+ $54.5208 $163.5624
4+ $52.7620 $211.0480
5+ $51.0033 $255.0165
7+ $45.7271 $320.0897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess