EN
  • EN
  • DE

LM3S2730-IQC50-A2T

Part No LM3S2730-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 60
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 143360-LM3S2730-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LM3S2730-IQC50-A2T CAD Model

Description

The Texas Instruments LM3S2730-IQC50-A2T is an advanced microcontroller unit (MCU) from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Processor Core: 32-bit ARM Cortex-M3
  • Operating Frequency: Up to 50 MHz
  • Flash Memory: 256KB of single-cycle Flash memory
  • SRAM: 64KB of single-cycle SRAM
  • SSI Modules: Two Synchronous Serial Interface (SSI) modules
  • I2C Modules: Two Inter-Integrated Circuit (I2C) modules
  • UART Modules: Three Universal Asynchronous Receiver/Transmitter (UART) modules
  • CAN Modules: Two Controller Area Network (CAN) modules
  • ADC: 12-bit Analog-to-Digital Converter (ADC) with 16 channels
  • PWM Module: 16-bit Pulse Width Modulation (PWM) module
  • QEI: Quadrature Encoder Interface (QEI)
  • USB: Full-Speed USB 2.0 On-The-Go/Host/Device interface with dedicated DMA
  • Power Management: Integrated power-on reset, brown-out reset, power-up interrupt, and a total of five power-saving modes

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess