EN
  • EN
  • DE

SMS-1308MS-2-R

Part No SMS-1308MS-2-R
Manufacturer PUI Audio, Inc.
Catalog Speakers
Description SPEAKER 8OHM 700MW TOP PORT 88DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 1.1 kHz ~ 20 kHz
Frequency - Self Resonant 1100Hz
Impedance 8 Ohms
Efficiency - dBA 88.00
Efficiency - Testing 700mW/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 700 mW
Power - Max 1 W
Port Location Top
Shape Square
Material - Cone Polyimide (PI)
Material - Magnet SmCo
Termination Solder Pads
Size / Dimension 0.512" L x 0.512" W (13.00mm x 13.00mm)
Height - Seated (Max) 0.157\
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1547333-SMS-1308MS-2-R
Ultra Librarian 3D Model Ultra Librarian SMS-1308MS-2-R CAD Model

Description

N

You May Also Be Interested in

Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 300MW TOP PORT 86DB / Speakers 1200Hz 0.5W 86dBA 8Ohm Round Solder Pad
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 1W TOP PORT 86DB
Lowest to $4.2672
Knowles
SPEAKER 117.8OHM 94.3DB
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess