EN
  • EN
  • DE

LM3S2678-IQR50-A0T

Part No LM3S2678-IQR50-A0T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Reel - TR
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 759621-LM3S2678-IQR50-A0T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM3S2678
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LM3S2678-IQR50-A0T CAD Model

Description

Product Overview: LM3S2678-IQR50-A0T

The LM3S2678-IQR50-A0T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This product is part of the Stellaris® LM3S series, which is renowned for its integration of advanced features and connectivity options to address the complex requirements of modern embedded systems.

Key Features

  • Core: At the heart of the LM3S2678-IQR50-A0T is a powerful ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz, providing efficient processing capabilities for intensive tasks.
  • Memory: The device includes a generous memory configuration with 256 KB of flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: A diverse set of peripherals supports a variety of functions. These include multiple serial communication interfaces like UART, SPI, I2C, and CAN for robust connectivity, as well as PWM outputs and analog-to-digital converters (ADCs) for control and sensing applications.
  • Power Management: The LM3S2678-IQR50-A0T is designed with power efficiency in mind, featuring integrated power management that helps reduce overall power consumption, making it ideal for battery-operated devices.
  • Industrial Operating Temperature Range: This MCU is capable of operating within an extended temperature range of -40°C to 85°C, making it suitable for industrial applications that require reliable performance under harsh conditions.
  • Packaging: The product comes in a 64-pin QFP (Quad Flat Package) that allows for a compact design while providing enough pins for interfacing with other components in a system.

Applications

The versatility of the LM3S2678-IQR50-A0T makes it an excellent choice for a multitude of applications, including but not limited to industrial control systems, home automation, portable instrumentation, and networked communication devices. Its robust set of features and connectivity options enable developers to create sophisticated systems that require real-time control, data acquisition, and efficient communication.

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support system, which includes detailed datasheets, application notes, and a developer community. Furthermore, the LM3S2678-IQR50-A0T is supported by the StellarisWare® software, which provides a full-featured development package including libraries, examples, and documentation to accelerate the development process.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess