EN
  • EN
  • DE
  • IT

D6DA2G155K2T2-Z

Part No D6DA2G155K2T2-Z
Manufacturer Taiyo Yuden
Catalog RF Multiplexers
Description RF SAW DUPLEXER LTE BAND 66 / RF Duplexer 1GHz / 5GHz 8-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Taiyo Yuden
Series D6
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Not For New Designs
Type Duplexer
Frequency Bands (Low / High) 1GHz / 5GHz
Low Band Attenuation (min / max dB) - / 57.00dB
High Band Attenuation (min / max dB) - / 54.00dB
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 868097-D6DA2G155K2T2-Z
Ultra Librarian 3D Model Ultra Librarian D6DA2G155K2T2-Z CAD Model

Description

The 868097-D6DA2G155K2T2-Z is a duplexer from Taiyo Yuden's D6 series. It is a surface mount component used in RF and wireless applications. Taiyo Yuden

  • Series: D6
  • Type: Duplexer
  • Mounting Type: Surface Mount
  • Package Options: Tape and Reel (TR) / Cut Tape (CT)
  • Frequency Bands: 1GHz to 5GHz
  • Low Band Attenuation: -dB
  • High Band Attenuation: -dB
  • Package/Case: 8-SMD, No Lead
  • ECCN: EAR99
  • Product Status: Not for New Designs

You May Also Be Interested in

Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.6559
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0758
Taiyo Yuden
RF DUPLEXER BAND 8 BAL
Lowest to $0.2642
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.1028
TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.5572
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2987
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.0951
Broadcom Limited
RF Duplexer 55dB at 2500MHz to 2570MHz 50dB at 2620MHz to 2690MHz 9-Pin SMD T/R / RX WIFI COEXIST B7 LTE DUP DIFF
Lowest to $0.9417

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7820 $71.2800
90+ $1.4622 $131.5980
140+ $1.4165 $198.3100
190+ $1.3709 $260.4710
245+ $1.3251 $324.6495
330+ $1.1881 $392.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess