EN
  • EN
  • DE

LM3S1R26-IQR80-C5

Part No LM3S1R26-IQR80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S1R26 Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 48K x 8
Supply Voltage 1.08V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S1R26
Manufacturer Pack Quantity 160
MSL Level 2 (1 Year)
Win Source Part Number 1199356-LM3S1R26-IQR80-C5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1R26-IQR80-C5 CAD Model

Description

The LM3S1R26-IQR80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust capabilities and versatile applications. This particular microcontroller is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of performance, power efficiency, and advanced features to cater to a wide array of embedded applications.

Key Features

  • Core: The device is built on an ARM® Cortex™-M3 processor core running at a clock speed of up to 80 MHz, providing efficient processing capabilities for complex algorithms and control systems.
  • Memory: It comes equipped with 256KB of flash memory and 64KB of SRAM, ensuring ample space for program storage and smooth real-time data processing.
  • Communication Interfaces: Multiple communication interfaces are integrated, including I2C, SPI, UARTs, and CAN, facilitating versatile connectivity options for various peripherals and devices.
  • GPIO: The MCU offers a wide range of General-Purpose Input/Output (GPIO) pins, allowing for flexible interfacing with external components.
  • Analog-to-Digital Converter (ADC): An onboard 12-bit ADC enables the MCU to process analog signals, making it suitable for sensor-based applications.
  • Timers: It features several 32-bit and 16-bit timers, including PWM outputs for accurate timing and control tasks.
  • Temperature Range: The LM3S1R26-IQR80-C5 is designed to operate over an industrial temperature range, making it reliable in various environmental conditions.
  • Package: The device comes in a compact 64-LQFP (Low Profile Quad Flat Package) that is conducive to space-constrained applications.

Applications

The versatility of the LM3S1R26-IQR80-C5 makes it an ideal choice for a broad spectrum of applications, such as industrial control systems, home automation, point of sale machines, medical devices, and network appliances. Its robust set of features and connectivity options also make it suitable for IoT (Internet of Things) devices, where performance and low power consumption are critical.

Support and Resources

Texas Instruments provides extensive support for the LM3S1R26-IQR80-C5, including comprehensive technical documentation, software libraries, and development tools. This support ensures that engineers can rapidly develop and deploy applications using this advanced MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,891 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess