EN
  • EN
  • DE

TVP5150AM1IPBS

Part No TVP5150AM1IPBS
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 8BIT 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video Decoder
Applications Cell Phones, PDA, Players
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 32-TQFP (5x5)
Win Source Part Number 081829-TVP5150AM1IPBS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5150AM1IPBS CAD Model

Description

The TVP5150AM1IPBS is a high-quality, low-power NTSC/PAL/SECAM video decoder that converts analog composite video signals to digital component video. Manufactured by Texas Instruments, this integrated circuit is designed to facilitate video capturing and processing in a range of applications, from surveillance systems to automotive infotainment.

Key Features

  • Multiple Video Formats: Supports NTSC, PAL, and SECAM video formats, providing a versatile solution for global video applications.
  • Robust Operation: Includes automatic gain control, white peak control, and a blue screen for signal loss, ensuring stable video performance under varying conditions.
  • High-Quality Video Output: Delivers 10-bit digital video output, allowing for high-resolution image capture and processing.
  • Low Power Consumption: Designed with power efficiency in mind, making it suitable for battery-operated devices.

Applications

The TVP5150AM1IPBS is ideal for a wide range of applications, including:

  • Video surveillance systems
  • Automotive infotainment and rear-seat entertainment
  • Portable media players
  • Video conferencing equipment
  • Television set-top boxes

Technical Specifications

The device comes in a 32-pin TQFP package and operates over a temperature range of -40°C to 85°C. It features an I2C interface for programming and control, making it easy to integrate into various systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TVP5150AM1IPBS is built to meet the stringent standards expected by designers and engineers across industries. Customers can trust in the long-term performance and consistency of this video decoder.

Ordering Information

To order the TVP5150AM1IPBS or to obtain more information, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting genuine TI components for optimal performance and reliability.

You May Also Be Interested in

STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
NXP / Nexperia
Lowest to $10.9484
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
AKM Semiconductor Inc.
Lowest to $30.6950
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4938 $53.9256
28+ $3.6872 $103.2416
42+ $3.5720 $150.0240
58+ $3.4568 $200.4944
75+ $3.3415 $250.6125
101+ $2.9959 $302.5859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess