EN
  • EN
  • DE

AX2100DMT3CAG0IA

Part No AX2100DMT3CAG0IA
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon XP 2100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952636-AX2100DMT3CAG0IA
Series *
Ultra Librarian 3D Model Ultra Librarian AX2100DMT3CAG0IA CAD Model

Description

The AX2100DMT3CAG0IA is an embedded microprocessor from Advanced Micro Devices (AMD). This processor is designed for use in a variety of embedded applications where performance, power efficiency, and reliability are critical. As part of the AMD embedded product line, it offers a robust feature set tailored to demanding industrial, commercial, and consumer applications.

Applications

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Digital signage
  • Thin clients
  • Networking equipment

Features

  • Multi-core processing capability for enhanced performance
  • Integrated graphics processing unit (GPU) for display support
  • Low power consumption for energy efficiency
  • Support for various operating systems, including Windows Embedded and Linux
  • Advanced security features to protect sensitive data

Benefits

  • Improved system responsiveness and multitasking capabilities
  • High-quality visual output for enhanced user experience
  • Reduced energy costs and extended battery life (where applicable)
  • Simplified software development and integration
  • Enhanced protection against unauthorized access and malware

Additional Details

The AX2100DMT3CAG0IA processor typically features a system-on-chip (SoC) design, integrating multiple functions onto a single die. This reduces the overall system footprint and simplifies board design. The integrated GPU supports common display interfaces such as HDMI and DisplayPort, allowing for seamless integration with a wide range of display devices. The processor also includes various connectivity options, such as USB, Ethernet, and serial ports, enabling communication with other devices and peripherals.

AMD's embedded processors are known for their long-term availability and support, ensuring that customers can rely on a stable platform for their embedded applications. Specific details regarding clock speed, cache size, and power consumption can be found in the official AMD datasheet for the AX2100DMT3CAG0IA.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess