EN
  • EN
  • DE

LM3S8938-IQC50-A2

Part No LM3S8938-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S8938
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 708298-LM3S8938-IQC50-A2
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S8938-IQC50-A2 CAD Model

Description

Product Overview: LM3S8938-IQC50-A2

The LM3S8938-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that demand reliable and efficient computational capabilities. This microcontroller is part of the Stellaris® LM3S family, which is renowned for its integration of advanced features and connectivity options.

At the heart of the LM3S8938-IQC50-A2 is a powerful ARM® Cortex™-M3 processor core, which operates at a speed of up to 50 MHz. This core is known for its exceptional interrupt handling, reduced latency, and enhanced control features, making it ideal for real-time applications. The MCU also boasts 256 KB of flash memory, providing ample space for complex programs and algorithms, along with 64 KB of SRAM for efficient data storage and manipulation.

Key Features:

  • ARM Cortex-M3 processor core running at up to 50 MHz
  • 256 KB of flash memory for program storage
  • 64 KB of SRAM for data handling
  • Extensive range of I/O options including GPIO, PWM, ADCs, and UARTs
  • Integrated CAN, I2C, SPI, and SSI interfaces for versatile connectivity
  • Robust industrial temperature range (-40°C to 85°C)
  • Enhanced power management for energy-efficient operation

The LM3S8938-IQC50-A2 is equipped with a comprehensive set of peripherals, including General Purpose Input/Output (GPIO) pins, Pulse Width Modulation (PWM) outputs, analog-to-digital converters (ADCs), and multiple UARTs for serial communication. These features enable the MCU to interface with a variety of sensors, actuators, and other electronic components, making it highly adaptable to specific project requirements.

Connectivity is another strong suit of this microcontroller, with built-in CAN, I2C, SPI, and SSI interfaces. These communication protocols allow the LM3S8938-IQC50-A2 to easily connect with other microcontrollers, peripheral devices, and networks, providing the flexibility needed for complex embedded systems.

Designed to perform in challenging environments, the LM3S8938-IQC50-A2 operates within an industrial temperature range of -40°C to 85°C. Its power management capabilities ensure that the device runs efficiently, preserving energy and maintaining performance even in power-sensitive applications.

In summary, the LM3S8938-IQC50-A2 from Texas Instruments is a versatile and powerful microcontroller that is well-suited for industrial, automotive, and a variety of embedded applications that require robust performance and connectivity.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.1805 $57.1805
3+ $46.9173 $140.7519
4+ $45.4512 $181.8048
5+ $43.9850 $219.9250
6+ $42.5188 $255.1128
8+ $38.1204 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess