EN
  • EN
  • DE

LM3S1911-IBZ50-A2T

Part No LM3S1911-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1911 Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel - TR
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 60
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 1199351-LM3S1911-IBZ50-A2T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1911
Introduction Date June 04, 2009
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3S1911-IBZ50-A2T CAD Model

Description

Product Overview: LM3S1911-IBZ50-A2T

The LM3S1911-IBZ50-A2T is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments. This advanced microcontroller is part of the Stellaris® LM3S series, which is designed to offer a balance of performance, power efficiency, and cutting-edge features to meet the demands of a wide array of embedded applications.

Key Features

  • Core: The LM3S1911-IBZ50-A2T is built around an ARM® Cortex™-M3 processor core, which operates at up to 50 MHz, delivering exceptional computational speed and efficiency for real-time applications.
  • Memory: It comes equipped with a generous memory configuration, including 256 KB of flash memory for program storage and 64 KB of SRAM for efficient data handling and processing.
  • I/O and Peripherals: The MCU offers a variety of I/O options and integrated peripherals, such as multiple serial communication interfaces (UART, SPI, I2C), analog-to-digital converters (ADCs), and digital I/O pins, enabling versatile connectivity and sensor interfacing capabilities.
  • Power Management: Designed with power-sensitive applications in mind, the LM3S1911-IBZ50-A2T features advanced power management techniques, including multiple sleep modes and an integrated voltage regulator, to minimize power consumption during idle or low-activity periods.
  • Industrial Temperature Range: The device is rated for industrial temperature ranges, operating reliably in environments from -40°C to 85°C, making it suitable for harsh industrial conditions.
  • Package: Housed in a compact 108-ball BGA (IBZ) package, the microcontroller is ideal for space-constrained applications without compromising on functionality or performance.

Applications

The LM3S1911-IBZ50-A2T MCU is an excellent choice for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Home and building automation
  • Automotive electronics
  • Medical devices
  • Consumer electronics

With its robust feature set and versatile capabilities, the LM3S1911-IBZ50-A2T from Texas Instruments is a powerful and reliable MCU solution for developers and engineers looking to push the boundaries of what's possible in embedded systems design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0447 $50.4470
25+ $4.1393 $103.4825
38+ $4.0099 $152.3762
52+ $3.8806 $201.7912
67+ $3.7512 $251.3304
90+ $3.3632 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess