EN
  • EN
  • DE

LM3S1637-IQC50-A2T

Part No LM3S1637-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 143358-LM3S1637-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1637-IQC50-A2T CAD Model

Description

The Texas Instruments LM3S1637-IQC50-A2T is a highly advanced microcontroller from the reputable Texas Instruments.

  • Processor: ARM Cortex-M3 processor
  • Frequency: up to 50 MHz
  • Flash memory: 256KB
  • SRAM: 64KB
  • Peripheral set: two Synchronous Serial Interface (SSI) modules, two Inter-Integrated Circuit (I2C) modules, and three Universal Asynchronous Receiver/Transmitter (UART) modules
  • Watchdog timer: Included
  • Brown-out reset feature: Included
  • Power-saving modes: sleep and deep-sleep modes
  • Package: 100-pin LQFP package
  • Temperature range: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess