EN
  • EN
  • DE

ADUC7036CCPZ-RL

Part No ADUC7036CCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 20.48MHz
Number of I/O 9
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
Data RAM Size 1.5K x 32
Supply Voltage - Operating 3.5 V to 18 V
Data Converters A/D 2x16b
Temperature Range - Operating -40°C to 115°C (TA)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 104077-ADUC7036CCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7036CCPZ-RL CAD Model

Description

Product Overview: ADUC7036CCPZ-RL from Analog Devices Inc.

The ADUC7036CCPZ-RL is a highly integrated microcontroller from Analog Devices Inc., designed to offer a perfect blend of analog and digital functionality for a wide array of applications. This precision analog microcontroller is built on a robust architecture that combines a 32-bit ARM7TDMI MCU with multichannel 24-bit sigma-delta analog-to-digital converters (ADCs), making it an ideal choice for precision sensing and control applications.

Key Features

  • High-Performance 32-bit ARM7TDMI Core: At the heart of the ADUC7036CCPZ-RL is a powerful ARM7TDMI core, providing efficient processing capabilities for complex algorithms and control tasks.
  • Precision Analog Components: The device features multichannel 24-bit sigma-delta ADCs, offering exceptional measurement accuracy and noise performance.
  • Integrated Memory: It comes with ample on-chip memory, including Flash and SRAM, to support robust applications without the need for external memory components.
  • Flexible Power Supply Options: The microcontroller operates across a wide range of power supply voltages, ensuring compatibility with various system designs.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADUC7036CCPZ-RL is optimized for space-constrained applications.

Applications

The ADUC7036CCPZ-RL is versatile enough to be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Precision instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Smart sensing solutions

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADUC7036CCPZ-RL is no exception. This product is designed to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding industrial environments.

Ordering Information

The product is available in a tape and reel format, denoted by the suffix 'RL', facilitating easy integration into automated manufacturing workflows. The 'CCPZ' in the part number indicates the specific package type, which is critical information for designers considering board layout and thermal management.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7715 $64.6290
14+ $8.8392 $123.7488
21+ $8.5620 $179.8020
28+ $8.2860 $232.0080
37+ $8.0099 $296.3663
49+ $7.1818 $351.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,457 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess