EN
  • EN
  • DE

LM3S1620-IQC25-A2

Part No LM3S1620-IQC25-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.25V ~ 2.75V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1620
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -LM3S1620-IQC25-A2-NDR,TEXTISLM3S1620-IQC25-A2,LM3S1620-IQC25-ND,LM3S1620-IQC25,-LM3S1620-IQC25,726-1105,2156-LM3S1620-IQC25-A2-TI
Standard Package 90
Win Source Part Number 1198759-LM3S1620-IQC25-A2
Ultra Librarian 3D Model Ultra Librarian LM3S1620-IQC25-A2 CAD Model

Description

The LM3S1620-IQC25-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features tailored for industrial and general-purpose applications. This microcontroller is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of performance, power efficiency, and peripheral integration.

Key Features

  • Core: At the heart of the LM3S1620-IQC25-A2 lies an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 25 MHz, delivering efficient processing capabilities suitable for a wide range of embedded applications.
  • Memory: The device comes equipped with 16KB of flash memory and 4KB of SRAM, providing sufficient space for program storage and data handling without the need for external memory components.
  • I/O and Peripherals: It boasts a rich set of peripherals, including GPIOs, UARTs, SPI, I2C, PWM, and ADCs, offering designers flexibility in interfacing with sensors, actuators, and other external devices.
  • Power Management: With an integrated power management system, the LM3S1620-IQC25-A2 ensures efficient power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Temperature Range: The microcontroller is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Packaging: The MCU comes in a compact 48-pin QFN package, which is conducive to space-constrained designs.

Applications

The LM3S1620-IQC25-A2 is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Home and building automation
  • Portable instruments
  • Medical devices
  • Consumer electronics

Overall, the LM3S1620-IQC25-A2 from Texas Instruments is a reliable and feature-rich microcontroller that provides a cost-effective solution for a multitude of embedded system applications. Its integrated features and robust design make it a go-to choice for engineers and developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess