EN
  • EN
  • DE

HD3SS3212RKST

Part No HD3SS3212RKST
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 2:1 8 OHM 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 2.7 V to 3.6 V
-3db Bandwidth 8GHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-VQFN (4.5x2.5)
Win Source Part Number 1042876-HD3SS3212RKST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD3SS3212RKST CAD Model

Description

The Texas Instruments HD3SS3212RKST is a high-performance, bidirectional passive switch in a small footprint, designed to handle the demands of high-speed data transmission and reception. This device is a part of TI's extensive interface portfolio and is specifically engineered to address the needs of USB Type-C and USB Power Delivery applications.

Key Features

  • USB Type-C and Power Delivery: The HD3SS3212RKST is optimized for USB Type-C and USB PD, making it an ideal choice for applications that require switching between USB 3.1 Gen 1 (5 Gbps) or USB 2.0 signals.
  • High-Speed Performance: With support for high-speed data rates, this switch ensures minimal signal degradation, providing a reliable and efficient data transfer solution.
  • Dual-Channel Operation: The device features two differential channels that can be independently switched, offering flexibility in managing multiple signal paths.
  • Low Power Consumption: Designed for power-sensitive applications, the HD3SS3212RKST operates with low power dissipation, contributing to overall system power efficiency.

Applications

The HD3SS3212RKST is suitable for a wide range of applications, including but not limited to:

  • USB Type-C docks, hubs, and monitors
  • USB Type-C power adapters and chargers
  • USB Type-C to legacy data adapters
  • Portable devices with USB Type-C connectivity

Product Specifications

Below are the essential specifications for the HD3SS3212RKST:

  • Package: The device comes in a compact WQFN-16 package.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C.
  • Compliance: The switch is compliant with USB 3.1 Gen 1 and USB 2.0 standards.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the HD3SS3212RKST is no exception. It is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets TI's high standards for performance and durability.

For more information, datasheets, and support resources, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,650 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess