The HMC241QS16 from Analog Devices Inc. is a high-performance, non-reflective, single-pole four-throw (SP4T) switch fabricated in GaAs MMIC technology. This switch is designed for use in a variety of RF and microwave applications, including wireless infrastructure, test equipment, and military systems. Operating over a wide frequency range from DC to 3.5 GHz, the HMC241QS16 provides users with a versatile component for signal routing.
With an insertion loss of less than 2.5 dB and isolation of 50 dB typical, the HMC241QS16 ensures minimal signal degradation and excellent channel separation. This makes it an ideal choice for applications where maintaining signal integrity is crucial. The switch also features a single positive control voltage from 0 to +5V, which simplifies the control interface and reduces power consumption.
The HMC241QS16 is housed in a compact 16-lead QSOP package, making it suitable for space-constrained applications without compromising on performance. The switch's robust design allows for a maximum input power handling of +27 dBm, ensuring that it can manage high-power signals without damage.
Key specifications of the HMC241QS16 include:
- Frequency Range: DC - 3.5 GHz
- Insertion Loss: < 2.5 dB
- Isolation: > 50 dB
- Input IP3: +45 dBm typical
- Control Voltage: 0 to +5V
- Package: 16-lead QSOP
For precise control and fast switching performance, the HMC241QS16 offers a switching speed of less than 10 ns, making it highly suitable for applications requiring rapid signal routing changes. Furthermore, its ESD tolerance of 200V Human Body Model (HBM) provides a degree of robustness and reliability, which is essential for maintaining consistent performance in demanding environments.
Whether you're designing complex RF systems or looking for a reliable switching component, the HMC241QS16 from Analog Devices Inc. offers a combination of performance, efficiency, and compact form factor that can meet the needs of your most challenging applications.