EN
  • EN
  • DE

LM3S1165-IQC50-A2

Part No LM3S1165-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1165 Microcontroller | IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 43
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1165
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199339-LM3S1165-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S1165-IQC50-A2 CAD Model

Description

Product Overview: LM3S1165-IQC50-A2

The LM3S1165-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of industrial applications. This robust MCU is part of the Stellaris® family, which is renowned for its integration of advanced control peripherals, exceptional processing capabilities, and ease of use.

Key Features

  • Core: At the heart of the LM3S1165-IQC50-A2 lies an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz. This processor core is known for its energy efficiency, excellent interrupt handling, and enhanced instruction set for improved performance in both math-intensive operations and control algorithms.
  • Memory: The device comes equipped with 128 KB of flash memory and 32 KB of SRAM. The flash memory is highly reliable and supports both erase and program operations, while the SRAM provides the necessary space for running applications and data storage.
  • Communication Peripherals: A range of communication options are available including I²C, SSI/SPI, UARTs, and CAN for versatile connectivity, allowing the MCU to easily interface with other devices, sensors, and networks in an industrial ecosystem.
  • GPIO: The LM3S1165-IQC50-A2 provides an array of General-Purpose Input/Output (GPIO) pins, which are highly configurable and suitable for various digital interfacing needs.
  • Analog Peripherals: This microcontroller includes analog-to-digital converters (ADCs) and analog comparators, enabling it to process analog signals and perform critical monitoring tasks.
  • Timers and PWM: A suite of timers, including PWM (Pulse Width Modulation) outputs, offers precise timing and control for tasks such as motor control and signal generation.
  • Industrial Operating Temperature Range: The LM3S1165-IQC50-A2 is designed to operate reliably in extreme industrial environments, with a temperature range from -40°C to +85°C.
  • Package: The MCU is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The versatile nature of the LM3S1165-IQC50-A2 makes it suitable for a wide range of applications, particularly in industrial control systems, factory automation, motor control, and embedded networking. Its robust set of features ensures that it can meet the complex demands of modern embedded designs.

With its integration of advanced peripherals, connectivity options, and a powerful ARM core, the LM3S1165-IQC50-A2 from Texas Instruments stands out as a capable and reliable choice for engineers looking to develop sophisticated and efficient industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7007 $63.4014
4+ $26.0108 $104.0432
6+ $25.1980 $151.1880
9+ $24.3851 $219.4659
11+ $23.5723 $259.2953
15+ $21.1338 $317.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess