EN
  • EN
  • DE

IS41C82052S-50J

Part No IS41C82052S-50J
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Unclassified Memory
Description FPM 2MX8-50 5V SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944541-IS41C82052S-50J
Series *
Ultra Librarian 3D Model Ultra Librarian IS41C82052S-50J CAD Model

Description

The IS41C82052S-50J is a high-speed CMOS Static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). This SRAM is designed for applications requiring fast access times and low power consumption. Its synchronous operation simplifies memory interfacing and improves system performance.

Applications

  • Networking equipment
  • Telecommunications systems
  • Data processing
  • Embedded systems
  • Industrial control
  • Cache memory

Features

  • High-speed access time (50ns)
  • Synchronous operation
  • Single 3.3V power supply
  • Low power consumption
  • Byte write enable
  • Available in various package options
  • RoHS compliant

Benefits

  • Improved system performance due to fast access times
  • Simplified memory interfacing with synchronous operation
  • Reduced power consumption for energy-efficient designs
  • Flexible memory organization with byte write enable
  • Easy integration into existing systems

Additional Details

The IS41C82052S-50J SRAM utilizes CMOS technology to achieve high speed and low power consumption. The synchronous operation simplifies memory control and timing, making it easier to interface with microprocessors and other digital devices. The byte write enable feature allows for selective writing to individual bytes within the memory array. For detailed electrical characteristics, timing diagrams, and package dimensions, consult the ISSI datasheet. Proper decoupling capacitors are essential for stable operation and to minimize noise. The '50J' suffix likely indicates the access time and package type; refer to the datasheet for clarification. This SRAM is a reliable and efficient memory solution for a wide range of high-performance applications.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess