EN
  • EN
  • DE

LM393LVDSGR

Part No LM393LVDSGR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8WSON / Comparator General Purpose Open-Drain 8-WSON (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Texas Instruments
Series -
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 35µA
CMRR, PSRR (Typ) 65dB, 80dB PSRR
Propagation Delay (Max) 600ns
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 8-WSON (2x2)
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1382489-LM393LVDSGR
Ultra Librarian 3D Model Ultra Librarian LM393LVDSGR CAD Model

Description

The LM393LVDSGR is a high-performance, low-voltage dual differential comparator from the reputable manufacturer Texas Instruments. This device is designed to operate with a supply voltage range from 2V to 36V for single supply applications, or ±1V to ±18V for dual supply configurations, making it extremely versatile for a variety of electronic applications.

Featuring a low input bias current, low input offset voltage, and low offset voltage drift, the LM393LVDSGR ensures a reliable and consistent performance in systems that require precision and stability. It is especially suitable for applications that demand low power consumption and space-saving components, as it comes in a compact package.

Key Features:

  • Low Supply Voltage: Capable of operating from a 2V to 36V range in single supply mode or ±1V to ±18V in dual supply mode, providing flexibility in various circuit designs.
  • Low Input Bias Current: Ensures minimal effect on the input signal and reduces power consumption.
  • High Accuracy: Low input offset voltage and low offset voltage drift contribute to the high accuracy of this comparator.
  • Dual Comparators: Contains two independent comparators in a single package, saving space and cost in circuit design.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range, making it suitable for industrial and automotive applications.
  • Output Compatibility: The open collector outputs allow wired-AND connections and compatibility with various logic levels.

Applications:

The LM393LVDSGR is an ideal choice for a multitude of applications that require precise voltage monitoring and differential comparison. Common uses include:

  • Limit Comparators
  • Simple Analog to Digital Converters
  • Voltage Monitoring
  • Window Detectors
  • Level Shifters
  • Motor Control
  • Alarm and Monitoring Systems

With its robust design and Texas Instruments' commitment to quality, the LM393LVDSGR stands out as a reliable component for designers and engineers looking to enhance their electronic designs with a precise and durable comparator.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1638 $50.7780
745+ $0.1344 $100.1280
1,155+ $0.1302 $150.3810
1,590+ $0.1260 $200.3400
2,055+ $0.1218 $250.2990
2,750+ $0.1092 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess