EN
  • EN
  • DE

LM392DGKTG4

Part No LM392DGKTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8VSSOP / Amplifier, Comparator IC Transducer Amplifier 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Type Amplifier, Comparator
Applications Transducer Amplifier
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number LM392
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 469484-LM392DGKTG4
Ultra Librarian 3D Model Ultra Librarian LM392DGKTG4 CAD Model

Description

Product Overview: LM392DGKTG4 from Texas Instruments

The LM392DGKTG4 is a versatile integrated circuit that combines two essential components in one package: an operational amplifier (op-amp) and a voltage comparator. This combination allows for a wide range of applications in electronic circuits, including sensor interfacing, voltage level detection, and analog signal amplification. Manufactured by Texas Instruments, a leader in the semiconductor industry, the LM392DGKTG4 is designed to offer reliability and performance in a compact form factor.

Key Features

  • Operational Amplifier: The op-amp component of the LM392DGKTG4 offers a high-gain, internally frequency-compensated design that can be used in various configurations, such as a voltage follower, an integrator, or an active filter.
  • Voltage Comparator: The voltage comparator can be utilized for comparing two voltages and outputting a digital signal based on the comparison. It is ideal for threshold detection or triggering events when a certain voltage level is reached.
  • Low Power Consumption: Designed with power efficiency in mind, the LM392DGKTG4 operates with a low supply current, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: The device can be powered by a wide range of supply voltages, from 3V to 32V for the op-amp and 2V to 36V for the comparator, providing flexibility in various system designs.
  • Single or Dual Supply Operation: It can operate from a single power supply or dual supplies, allowing it to easily integrate into different circuit topologies.
  • Package: The LM392DGKTG4 is available in an 8-pin VSSOP package, which is suitable for space-constrained applications.

Applications

The LM392DGKTG4 is utilized in a broad array of applications including, but not limited to:

  • Signal conditioning in data acquisition systems
  • Level shifting or voltage level detection circuits
  • Battery chargers and power management systems
  • Analog-to-digital converter (ADC) drivers
  • Control systems and feedback loops

With its dual functionality and Texas Instruments' reputation for quality, the LM392DGKTG4 is a solid choice for designers looking to streamline their circuit designs with a reliable and versatile component.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2518 $50.0720
100+ $1.0272 $102.7200
155+ $0.9951 $154.2405
210+ $0.9630 $202.2300
270+ $0.9309 $251.3430
360+ $0.8346 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,631 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess