The LM3880QMFX-1AD from Texas Instruments is a simple power sequencer designed to manage the power-up sequence for multiple voltage rails in a system. This device is part of the LM3880 series, known for its straightforward approach to power sequencing, which is essential in complex systems where certain voltage rails must be powered up or down in a specific order to ensure proper operation and to prevent damage to sensitive components.
Key Features
- Simple Sequencing: The LM3880QMFX-1AD allows for the sequential turn on of three power rails, ensuring a smooth and controlled startup for multi-rail systems.
- Adjustable Delay: It offers an adjustable delay time between the enable signals for each power rail, which can be set via external capacitors.
- Single External Resistor: A single external resistor is used to set the voltage threshold for the enable pins, providing a compact and efficient design.
- Low Quiescent Current: This device features a low quiescent current, making it suitable for battery-powered and energy-efficient applications.
Applications
The LM3880QMFX-1AD is ideal for a variety of applications where power sequencing is critical. These include:
- FPGA and DSP power sequencing
- Multi-voltage systems
- Telecommunications and networking equipment
- Industrial and automotive systems
Technical Specifications
- Package: SOT-23
- Output Type: Fixed
- Number of Sequenced Rails: 3
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 2.7V to 5.5V
With its compact SOT-23 package, the LM3880QMFX-1AD is a space-saving solution for systems where board space is at a premium. Its ease of use and robust feature set make it an excellent choice for designers looking to implement a reliable power sequencing solution in their next project.