EN
  • EN
  • DE

LM3880QMFE-1AD/NOPB

Part No LM3880QMFE-1AD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive, Power Supply Sequencer
Voltage - Input -
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 25 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LM3880
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372290-LM3880QMFE-1AD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3880QMFE-1AD/NOPB CAD Model

Description

Product Overview: LM3880QMFE-1AD/NOPB

The LM3880QMFE-1AD/NOPB is a simple power sequencer from Texas Instruments, designed to provide a controlled start-up sequence for digital systems. This integrated circuit (IC) is particularly useful for managing the power-up sequence of multiple supply voltages in a system, ensuring that sensitive components are powered in the correct order to prevent damage and ensure proper operation.

Key Features

  • Power Sequencing: The LM3880 offers three enable outputs to control the power sequence of external power supplies or power management ICs.
  • Adjustable Delay: Users can set the time delay between the enable signals using external capacitors, providing flexibility to match the sequencing requirements of various systems.
  • Single Input Control: A single input enables the power sequence, simplifying the control interface and reducing the complexity of the system design.
  • Compact Package: The device is available in a small 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: With an operating temperature range of -40°C to +125°C, the LM3880 is suitable for industrial applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and compliant with RoHS (Restriction of Hazardous Substances) regulations, making it environmentally friendly.

Applications

The LM3880QMFE-1AD/NOPB is ideal for a variety of applications that require reliable and sequenced power-up procedures. It is commonly used in:

  • Embedded systems
  • Processors and microcontrollers
  • FPGAs and DSPs
  • Network and telecom equipment
  • Storage systems and servers

Reliability and Performance

As a product of Texas Instruments, a leading manufacturer in the semiconductor industry, the LM3880QMFE-1AD/NOPB is designed to meet high standards of reliability and performance. Its robust design ensures that it can handle the rigorous demands of modern electronic systems, making it a trusted choice for designers and engineers.

Overall, the LM3880QMFE-1AD/NOPB is a versatile and reliable solution for managing power sequences in a wide range of electronic applications, providing both protection for sensitive components and a simplified approach to system power management.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess