EN
  • EN
  • DE

LM3880QMFE-1AA/NOPB

Part No LM3880QMFE-1AA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Automotive, Power Supply Sequencer
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 25 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LM3880
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877390-LM3880QMFE-1AA/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3880QMFE-1AA/NOPB CAD Model

Description

Product Overview: LM3880QMFE-1AA/NOPB

The LM3880QMFE-1AA/NOPB is a simple power sequencer offered by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is designed to manage power supplies by controlling the power sequence of systems upon turn on and turn off.

Key Features

  • Power Sequencing: The LM3880 allows for the sequential turn-on of each power rail, ensuring smooth operation and reducing the risk of damage from inrush currents or incorrect power states.
  • Adjustable Delay: It provides an adjustable delay between the enable signals, allowing designers to customize the power-up sequence timing for specific system requirements.
  • Compact Package: Housed in a small 8-pin MSOP package, the LM3880QMFE-1AA/NOPB is ideal for space-constrained applications.
  • Low Quiescent Current: This device consumes a very low quiescent current, which is beneficial for power-sensitive designs.
  • Wide Operating Temperature: With an operational temperature range from -40°C to +125°C, it is suitable for use in a variety of environments, including industrial applications.

Applications

The LM3880QMFE-1AA/NOPB is versatile and can be used in multiple applications that require reliable power sequencing, such as:

  • FPGAs and DSPs
  • Processors and ASICs
  • Telecommunications
  • Networking Equipment
  • Servers and Storage Systems

Reliability and Compliance

The device is lead-free and RoHS compliant, making it suitable for use in applications where environmental concerns are paramount. Additionally, its NOPB (No Lead (Pb)) designation indicates that it is manufactured without the use of lead, ensuring compliance with global environmental standards.

Ordering Information

The part number LM3880QMFE-1AA/NOPB represents a specific version of the LM3880 series with a particular set of features. When ordering, it's essential to reference this part number to ensure the correct device with the desired specifications is provided.

You May Also Be Interested in

Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0105 $50.2625
61+ $1.6496 $100.6256
94+ $1.5981 $150.2214
130+ $1.5465 $201.0450
168+ $1.4950 $251.1600
224+ $1.3403 $300.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,105 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess